Cornell Dubilier Silver Mica Capacitor, 0.033Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier CD42FD333GO3F

Description
SILVER MICA CAPACITOR, 0.033UF, 500V, 2%, RADIAL; Capacitance:33000pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:36.6mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR, 0.033UF, 500V, 2%, RADIAL; Capacitance:33000pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:36.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 0.033Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier - 81K1256 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.033Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier
81K1256
Silver Mica Capacitor, 0.033Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier 81K1256
SILVER MICA CAPACITOR, 0.033UF, 500V, 2%, RADIAL; Capacitance:33000pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:36.6mm RoHS Compliant: Yes

SILVER MICA CAPACITOR, 0.033UF, 500V, 2%, RADIAL; Capacitance:33000pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:36.6mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD42FD333GO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD42FD333GO3F
Mica and PTFE Capacitors CD42FD333GO3F
CAP MICA 0.033UF 2% 500V RADIAL

CAP MICA 0.033UF 2% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K1256 CD42FD333GO3F
Product Name Silver Mica Capacitor, 0.033Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0330 microF 0.0330 microF
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000270GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers