CAP MICA 0.033UF 1% 500V RADIAL
SILVER MICA CAPACITOR, 0.033UF, 500V, 1%, RADIAL; Capacitance:33000pF;
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CD42FD333FO3 | 12C3474 |
| Product Name | Mica and PTFE Capacitors | Silver Mica Capacitor, 0.033Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica; Mica |