Cornell Dubilier Silver Mica Capacitor, 0.025Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier CD42FD253JO3

Description
SILVER MICA CAPACITOR, 0.025UF, 500V, 5%, RADIAL; Capacitance:25000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:36.3mm RoHS Compliant: No
Description
SILVER MICA CAPACITOR, 0.025UF, 500V, 5%, RADIAL; Capacitance:25000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:36.3mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 0.025Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 12C3467 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.025Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier
12C3467
Silver Mica Capacitor, 0.025Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier 12C3467
SILVER MICA CAPACITOR, 0.025UF, 500V, 5%, RADIAL; Capacitance:25000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:36.3mm RoHS Compliant: No

SILVER MICA CAPACITOR, 0.025UF, 500V, 5%, RADIAL; Capacitance:25000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:36.3mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C3467
Product Name Silver Mica Capacitor, 0.025Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details