Cornell Dubilier Mica and PTFE Capacitors CD42FD223JO3

Description
CAP MICA 0.022UF 5% 500V RADIAL
Datasheet
Description
CAP MICA 0.022UF 5% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD42FD223JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD42FD223JO3
Mica and PTFE Capacitors CD42FD223JO3
CAP MICA 0.022UF 5% 500V RADIAL

CAP MICA 0.022UF 5% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor, 0.022Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 12C3461 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.022Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier
12C3461
Silver Mica Capacitor, 0.022Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier 12C3461
SILVER MICA CAPACITOR, 0.022UF, 500V, 5%, RADIAL; Capacitance:22000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:36.1mm RoHS Compliant: No

SILVER MICA CAPACITOR, 0.022UF, 500V, 5%, RADIAL; Capacitance:22000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:36.1mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD42FD223JO3 12C3461
Product Name Mica and PTFE Capacitors Silver Mica Capacitor, 0.022Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C122T250AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100222JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers