SILVER MICA CAPACITOR, 0.022UF, 500V, 1%, RADIAL; Capacitance:22000pF;
CAP MICA 0.022UF 1% 500V RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 12C3459 | CD42FD223FO3 |
| Product Name | Silver Mica Capacitor, 0.022Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier | Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| Capacitance Range | 0.0220 microF | 0.0220 microF |
| Capacitance Tolerance | 1 (+/- %) |