Cornell Dubilier Mica and PTFE Capacitors CD42FC623JO3

Description
CAP MICA 0.062UF 5% 300V RADIAL
Datasheet
Description
CAP MICA 0.062UF 5% 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD42FC623JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD42FC623JO3
Mica and PTFE Capacitors CD42FC623JO3
CAP MICA 0.062UF 5% 300V RADIAL

CAP MICA 0.062UF 5% 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor, 0.062Uf, 300V, 5%, Radial; Capacitance Cornell Dubilier - 12C3452 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.062Uf, 300V, 5%, Radial; Capacitance Cornell Dubilier
12C3452
Silver Mica Capacitor, 0.062Uf, 300V, 5%, Radial; Capacitance Cornell Dubilier 12C3452
SILVER MICA CAPACITOR, 0.062UF, 300V, 5%, RADIAL; Capacitance:62000pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.3mm RoHS Compliant: No

SILVER MICA CAPACITOR, 0.062UF, 300V, 5%, RADIAL; Capacitance:62000pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.3mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD42FC623JO3 12C3452
Product Name Mica and PTFE Capacitors Silver Mica Capacitor, 0.062Uf, 300V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers