Cornell Dubilier Mica and PTFE Capacitors CD42FC623GO3

Description
CAP MICA 0.062UF 2% 300V RADIAL
Datasheet
Description
CAP MICA 0.062UF 2% 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD42FC623GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD42FC623GO3
Mica and PTFE Capacitors CD42FC623GO3
CAP MICA 0.062UF 2% 300V RADIAL

CAP MICA 0.062UF 2% 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor, 0.062Uf, 300V, 2%, Radial; Capacitance Cornell Dubilier - 12C3451 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.062Uf, 300V, 2%, Radial; Capacitance Cornell Dubilier
12C3451
Silver Mica Capacitor, 0.062Uf, 300V, 2%, Radial; Capacitance Cornell Dubilier 12C3451
SILVER MICA CAPACITOR, 0.062UF, 300V, 2%, RADIAL; Capacitance:62000pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.3mm RoHS Compliant: No

SILVER MICA CAPACITOR, 0.062UF, 300V, 2%, RADIAL; Capacitance:62000pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.3mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD42FC623GO3 12C3451
Product Name Mica and PTFE Capacitors Silver Mica Capacitor, 0.062Uf, 300V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers