Cornell Dubilier Silver Mica Capacitor, 0.056Uf, 300V, 5%, Radial; Capacitance Cornell Dubilier CD42FC563JO3

Description
SILVER MICA CAPACITOR, 0.056UF, 300V, 5%, RADIAL; Capacitance:56000pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.1mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR, 0.056UF, 300V, 5%, RADIAL; Capacitance:56000pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.1mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 0.056Uf, 300V, 5%, Radial; Capacitance Cornell Dubilier - 12C3449 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.056Uf, 300V, 5%, Radial; Capacitance Cornell Dubilier
12C3449
Silver Mica Capacitor, 0.056Uf, 300V, 5%, Radial; Capacitance Cornell Dubilier 12C3449
SILVER MICA CAPACITOR, 0.056UF, 300V, 5%, RADIAL; Capacitance:56000pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.1mm RoHS Compliant: No

SILVER MICA CAPACITOR, 0.056UF, 300V, 5%, RADIAL; Capacitance:56000pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.1mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD42FC563JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD42FC563JO3
Mica and PTFE Capacitors CD42FC563JO3
CAP MICA 0.056UF 5% 300V RADIAL

CAP MICA 0.056UF 5% 300V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C3449 CD42FC563JO3
Product Name Silver Mica Capacitor, 0.056Uf, 300V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 0.0560 microF 0.0560 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0106P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers