Cornell Dubilier Silver Mica Capacitor, 0.056Uf, 300V, 2%, Radial; Capacitance Cornell Dubilier CD42FC563GO3

Description
SILVER MICA CAPACITOR, 0.056UF, 300V, 2%, RADIAL; Capacitance:56000pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.1mm RoHS Compliant: No
Description
SILVER MICA CAPACITOR, 0.056UF, 300V, 2%, RADIAL; Capacitance:56000pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.1mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 0.056Uf, 300V, 2%, Radial; Capacitance Cornell Dubilier - 12C3448 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.056Uf, 300V, 2%, Radial; Capacitance Cornell Dubilier
12C3448
Silver Mica Capacitor, 0.056Uf, 300V, 2%, Radial; Capacitance Cornell Dubilier 12C3448
SILVER MICA CAPACITOR, 0.056UF, 300V, 2%, RADIAL; Capacitance:56000pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.1mm RoHS Compliant: No

SILVER MICA CAPACITOR, 0.056UF, 300V, 2%, RADIAL; Capacitance:56000pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.1mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C3448
Product Name Silver Mica Capacitor, 0.056Uf, 300V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details