Cornell Dubilier Silver Mica Capacitor, 0.056Uf, 300V, 1%, Radial; Capacitance Cornell Dubilier CD42FC563FO3F

Description
SILVER MICA CAPACITOR, 0.056UF, 300V, 1%, RADIAL; Capacitance:56000pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.1mm RoHS Compliant: Yes
Description
SILVER MICA CAPACITOR, 0.056UF, 300V, 1%, RADIAL; Capacitance:56000pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.1mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 0.056Uf, 300V, 1%, Radial; Capacitance Cornell Dubilier - 81K1228 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.056Uf, 300V, 1%, Radial; Capacitance Cornell Dubilier
81K1228
Silver Mica Capacitor, 0.056Uf, 300V, 1%, Radial; Capacitance Cornell Dubilier 81K1228
SILVER MICA CAPACITOR, 0.056UF, 300V, 1%, RADIAL; Capacitance:56000pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.1mm RoHS Compliant: Yes

SILVER MICA CAPACITOR, 0.056UF, 300V, 1%, RADIAL; Capacitance:56000pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:37.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81K1228
Product Name Silver Mica Capacitor, 0.056Uf, 300V, 1%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101C233U030BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers