Cornell Dubilier Silver Mica Capacitor, 0.091Uf, 100V, 5%, Radial; Capacitance Cornell Dubilier CD42FA913JO3

Description
SILVER MICA CAPACITOR, 0.091UF, 100V, 5%, RADIAL; Capacitance:91000pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:38.1mm RoHS Compliant: No
Description
SILVER MICA CAPACITOR, 0.091UF, 100V, 5%, RADIAL; Capacitance:91000pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:38.1mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 0.091Uf, 100V, 5%, Radial; Capacitance Cornell Dubilier - 34H2826 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.091Uf, 100V, 5%, Radial; Capacitance Cornell Dubilier
34H2826
Silver Mica Capacitor, 0.091Uf, 100V, 5%, Radial; Capacitance Cornell Dubilier 34H2826
SILVER MICA CAPACITOR, 0.091UF, 100V, 5%, RADIAL; Capacitance:91000pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:38.1mm RoHS Compliant: No

SILVER MICA CAPACITOR, 0.091UF, 100V, 5%, RADIAL; Capacitance:91000pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:27mm; Capacitor Case / Package:Radial Leaded; Product Length:38.1mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 34H2826
Product Name Silver Mica Capacitor, 0.091Uf, 100V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C291T250AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers