Cornell Dubilier Mica and PTFE Capacitors CD30FD912JO3F

Description
CAP MICA 9100PF 5% 500V RADIAL
Datasheet
Description
CAP MICA 9100PF 5% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD30FD912JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD30FD912JO3F
Mica and PTFE Capacitors CD30FD912JO3F
CAP MICA 9100PF 5% 500V RADIAL

CAP MICA 9100PF 5% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 9100Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 81K1050 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 9100Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
81K1050
Silver Mica Capacitor 9100Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 81K1050
SILVER MICA CAPACITOR 9100PF, 500V, 5%, RADIAL; Capacitance:9100pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.1mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 9100PF, 500V, 5%, RADIAL; Capacitance:9100pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD30FD912JO3F 81K1050
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 9100Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Capacitance Range 0.0091 microF 0.0091 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101462U025AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-050525000510FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details