Cornell Dubilier Mica and PTFE Capacitors CD30FD682FO3F

Description
CAP MICA 6800PF 1% 500V RADIAL
Datasheet
Description
CAP MICA 6800PF 1% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD30FD682FO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD30FD682FO3F
Mica and PTFE Capacitors CD30FD682FO3F
CAP MICA 6800PF 1% 500V RADIAL

CAP MICA 6800PF 1% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 6800Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier - 81K1039 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 6800Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
81K1039
Silver Mica Capacitor 6800Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier 81K1039
SILVER MICA CAPACITOR 6800PF, 500V, 1%, RADIAL; Capacitance:6800pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.8mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 6800PF, 500V, 1%, RADIAL; Capacitance:6800pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.8mm RoHS Compliant: Yes

Supplier's Site
Cap, 6800Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier - 23M5479 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier
23M5479
Cap, 6800Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier 23M5479
CAP, 6800PF, 500V, 1%, THROUGH HOLE; Capacitance:6800pF; Voltage Rating:500V; Capacitance Tolerance:± 1%; Product Range:Type CD30 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:11.1mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 6800PF, 500V, 1%, THROUGH HOLE; Capacitance:6800pF; Voltage Rating:500V; Capacitance Tolerance:± 1%; Product Range:Type CD30 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:11.1mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CD30FD682FO3F 81K1039 23M5479
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 6800Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier Cap, 6800Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Mica; Mica
Capacitance Range 0.0068 microF 0.0068 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers