Cornell Dubilier Mica and PTFE Capacitors CD30FD622GO3

Description
CAP MICA 6200PF 2% 500V RADIAL
Datasheet
Description
CAP MICA 6200PF 2% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD30FD622GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD30FD622GO3
Mica and PTFE Capacitors CD30FD622GO3
CAP MICA 6200PF 2% 500V RADIAL

CAP MICA 6200PF 2% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 6200Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier - 12C3264 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 6200Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
12C3264
Silver Mica Capacitor 6200Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier 12C3264
SILVER MICA CAPACITOR 6200PF, 500V, 2%, RADIAL; Capacitance:6200pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.8mm RoHS Compliant: No

SILVER MICA CAPACITOR 6200PF, 500V, 2%, RADIAL; Capacitance:6200pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.8mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD30FD622GO3 12C3264
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 6200Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details