Cornell Dubilier Mica and PTFE Capacitors CD30FD512JO3

Description
CAP MICA 5100PF 5% 500V RADIAL
Datasheet
Description
CAP MICA 5100PF 5% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD30FD512JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD30FD512JO3
Mica and PTFE Capacitors CD30FD512JO3
CAP MICA 5100PF 5% 500V RADIAL

CAP MICA 5100PF 5% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 5100Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 12C3260 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 5100Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
12C3260
Silver Mica Capacitor 5100Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 12C3260
SILVER MICA CAPACITOR 5100PF, 500V, 5%, RADIAL; Capacitance:5100pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.8mm RoHS Compliant: No

SILVER MICA CAPACITOR 5100PF, 500V, 5%, RADIAL; Capacitance:5100pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.8mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD30FD512JO3 12C3260
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 5100Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details