CAP MICA 4700PF 5% 500V RADIAL
SILVER MICA CAPACITOR 4700PF, 500V, 5%, RADIAL; Capacitance:4700pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.8mm RoHS Compliant: No
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CD30FD472JO3 | 12C3254 |
| Product Name | Mica and PTFE Capacitors | Silver Mica Capacitor 4700Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica; Mica |