Cornell Dubilier Mica and PTFE Capacitors CD30FD432FO3

Description
CAP MICA 4300PF 1% 500V RADIAL
Datasheet
Description
CAP MICA 4300PF 1% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD30FD432FO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD30FD432FO3
Mica and PTFE Capacitors CD30FD432FO3
CAP MICA 4300PF 1% 500V RADIAL

CAP MICA 4300PF 1% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 4300Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier - 12C3249 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 4300Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
12C3249
Silver Mica Capacitor 4300Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier 12C3249
SILVER MICA CAPACITOR 4300PF, 500V, 1%, RADIAL; Capacitance:4300pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.8mm RoHS Compliant: No

SILVER MICA CAPACITOR 4300PF, 500V, 1%, RADIAL; Capacitance:4300pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.8mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD30FD432FO3 12C3249
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 4300Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0165P60DCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C553U050CJ2AP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers