Cornell Dubilier Mica and PTFE Capacitors CD30FD392JO3

Description
CAP MICA 3900PF 5% 500V RADIAL
Datasheet
Description
CAP MICA 3900PF 5% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD30FD392JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD30FD392JO3
Mica and PTFE Capacitors CD30FD392JO3
CAP MICA 3900PF 5% 500V RADIAL

CAP MICA 3900PF 5% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 3900Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 12C3248 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 3900Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
12C3248
Silver Mica Capacitor 3900Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 12C3248
SILVER MICA CAPACITOR 3900PF, 500V, 5%, RADIAL; Capacitance:3900pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.6mm RoHS Compliant: No

SILVER MICA CAPACITOR 3900PF, 500V, 5%, RADIAL; Capacitance:3900pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:19.6mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD30FD392JO3 12C3248
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 3900Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C194U020CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details