Cornell Dubilier Mica and PTFE Capacitors CD30FD163FO3

Description
CAP MICA 0.016UF 1% 500V RADIAL
Datasheet
Description
CAP MICA 0.016UF 1% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD30FD163FO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD30FD163FO3
Mica and PTFE Capacitors CD30FD163FO3
CAP MICA 0.016UF 1% 500V RADIAL

CAP MICA 0.016UF 1% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor, 0.016Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier - 12C3211 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.016Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier
12C3211
Silver Mica Capacitor, 0.016Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier 12C3211
SILVER MICA CAPACITOR, 0.016UF, 500V, 1%, RADIAL; Capacitance:16000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.8mm RoHS Compliant: No

SILVER MICA CAPACITOR, 0.016UF, 500V, 1%, RADIAL; Capacitance:16000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.8mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD30FD163FO3 12C3211
Product Name Mica and PTFE Capacitors Silver Mica Capacitor, 0.016Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details