Cornell Dubilier Mica and PTFE Capacitors CD30FD153JO3

Description
CAP MICA 0.015UF 5% 500V RADIAL
Datasheet
Description
CAP MICA 0.015UF 5% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD30FD153JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD30FD153JO3
Mica and PTFE Capacitors CD30FD153JO3
CAP MICA 0.015UF 5% 500V RADIAL

CAP MICA 0.015UF 5% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor, 0.015Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 15F1378 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.015Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier
15F1378
Silver Mica Capacitor, 0.015Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier 15F1378
SILVER MICA CAPACITOR, 0.015UF, 500V, 5%, RADIAL; Capacitance:15000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.6mm RoHS Compliant: No

SILVER MICA CAPACITOR, 0.015UF, 500V, 5%, RADIAL; Capacitance:15000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.6mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD30FD153JO3 15F1378
Product Name Mica and PTFE Capacitors Silver Mica Capacitor, 0.015Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers