Cornell Dubilier Silver Mica Capacitor, 0.013Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier CD30FD133JO3

Description
SILVER MICA CAPACITOR, 0.013UF, 500V, 5%, RADIAL; Capacitance:13000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.6mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR, 0.013UF, 500V, 5%, RADIAL; Capacitance:13000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.6mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 0.013Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 12C3208 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.013Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier
12C3208
Silver Mica Capacitor, 0.013Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier 12C3208
SILVER MICA CAPACITOR, 0.013UF, 500V, 5%, RADIAL; Capacitance:13000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.6mm RoHS Compliant: No

SILVER MICA CAPACITOR, 0.013UF, 500V, 5%, RADIAL; Capacitance:13000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.6mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD30FD133JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD30FD133JO3
Mica and PTFE Capacitors CD30FD133JO3
CAP MICA 0.013UF 5% 500V RADIAL

CAP MICA 0.013UF 5% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C3208 CD30FD133JO3
Product Name Silver Mica Capacitor, 0.013Uf, 500V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 0.0130 microF 0.0130 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers