Cornell Dubilier Silver Mica Capacitor, 0.013Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier CD30FD133GO3

Description
SILVER MICA CAPACITOR, 0.013UF, 500V, 2%, RADIAL; Capacitance:13000pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.6mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR, 0.013UF, 500V, 2%, RADIAL; Capacitance:13000pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.6mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 0.013Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier - 12C3207 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.013Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier
12C3207
Silver Mica Capacitor, 0.013Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier 12C3207
SILVER MICA CAPACITOR, 0.013UF, 500V, 2%, RADIAL; Capacitance:13000pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.6mm RoHS Compliant: No

SILVER MICA CAPACITOR, 0.013UF, 500V, 2%, RADIAL; Capacitance:13000pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.6mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD30FD133GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD30FD133GO3
Mica and PTFE Capacitors CD30FD133GO3
CAP MICA 0.013UF 2% 500V RADIAL

CAP MICA 0.013UF 2% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C3207 CD30FD133GO3
Product Name Silver Mica Capacitor, 0.013Uf, 500V, 2%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 0.0130 microF 0.0130 microF
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0603B223J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers