Cornell Dubilier Silver Mica Capacitor, 0.012Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier CD30FD123FO3F

Description
SILVER MICA CAPACITOR, 0.012UF, 500V, 1%, RADIAL; Capacitance:12000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.3mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR, 0.012UF, 500V, 1%, RADIAL; Capacitance:12000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 0.012Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier - 81K0973 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.012Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier
81K0973
Silver Mica Capacitor, 0.012Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier 81K0973
SILVER MICA CAPACITOR, 0.012UF, 500V, 1%, RADIAL; Capacitance:12000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.3mm RoHS Compliant: Yes

SILVER MICA CAPACITOR, 0.012UF, 500V, 1%, RADIAL; Capacitance:12000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.3mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD30FD123FO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD30FD123FO3F
Mica and PTFE Capacitors CD30FD123FO3F
CAP MICA 0.012UF 1% 500V RADIAL

CAP MICA 0.012UF 1% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K0973 CD30FD123FO3F
Product Name Silver Mica Capacitor, 0.012Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0120 microF 0.0120 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers