Cornell Dubilier Silver Mica Capacitor, 0.011Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier CD30FD113FO3F

Description
SILVER MICA CAPACITOR, 0.011UF, 500V, 1%, RADIAL; Capacitance:11000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.3mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR, 0.011UF, 500V, 1%, RADIAL; Capacitance:11000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 0.011Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier - 81K0970 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.011Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier
81K0970
Silver Mica Capacitor, 0.011Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier 81K0970
SILVER MICA CAPACITOR, 0.011UF, 500V, 1%, RADIAL; Capacitance:11000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.3mm RoHS Compliant: Yes

SILVER MICA CAPACITOR, 0.011UF, 500V, 1%, RADIAL; Capacitance:11000pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.3mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD30FD113FO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD30FD113FO3F
Mica and PTFE Capacitors CD30FD113FO3F
CAP MICA 0.011UF 1% 500V RADIAL

CAP MICA 0.011UF 1% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K0970 CD30FD113FO3F
Product Name Silver Mica Capacitor, 0.011Uf, 500V, 1%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0110 microF 0.0110 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000750FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details