Cornell Dubilier Silver Mica Capacitor, 0.03Uf, 300V, 1%, Radial; Capacitance Cornell Dubilier CD30FC303FO3F

Description
SILVER MICA CAPACITOR, 0.03UF, 300V, 1%, RADIAL; Capacitance:30000pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:21.1mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR, 0.03UF, 300V, 1%, RADIAL; Capacitance:30000pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:21.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 0.03Uf, 300V, 1%, Radial; Capacitance Cornell Dubilier - 81K0964 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.03Uf, 300V, 1%, Radial; Capacitance Cornell Dubilier
81K0964
Silver Mica Capacitor, 0.03Uf, 300V, 1%, Radial; Capacitance Cornell Dubilier 81K0964
SILVER MICA CAPACITOR, 0.03UF, 300V, 1%, RADIAL; Capacitance:30000pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:21.1mm RoHS Compliant: Yes

SILVER MICA CAPACITOR, 0.03UF, 300V, 1%, RADIAL; Capacitance:30000pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:21.1mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD30FC303FO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD30FC303FO3F
Mica and PTFE Capacitors CD30FC303FO3F
CAP MICA 0.03UF 1% 300V RADIAL

CAP MICA 0.03UF 1% 300V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K0964 CD30FC303FO3F
Product Name Silver Mica Capacitor, 0.03Uf, 300V, 1%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0300 microF 0.0300 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C553U050CJ2AP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B682K201NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details