Cornell Dubilier Mica and PTFE Capacitors CD30FC303FO3

Description
CAP MICA 0.03UF 1% 300V RADIAL
Datasheet
Description
CAP MICA 0.03UF 1% 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD30FC303FO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD30FC303FO3
Mica and PTFE Capacitors CD30FC303FO3
CAP MICA 0.03UF 1% 300V RADIAL

CAP MICA 0.03UF 1% 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor, 0.03Uf, 300V, 1%, Radial; Capacitance Cornell Dubilier - 12C3198 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.03Uf, 300V, 1%, Radial; Capacitance Cornell Dubilier
12C3198
Silver Mica Capacitor, 0.03Uf, 300V, 1%, Radial; Capacitance Cornell Dubilier 12C3198
SILVER MICA CAPACITOR, 0.03UF, 300V, 1%, RADIAL; Capacitance:30000pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:21.1mm RoHS Compliant: No

SILVER MICA CAPACITOR, 0.03UF, 300V, 1%, RADIAL; Capacitance:30000pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:21.1mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD30FC303FO3 12C3198
Product Name Mica and PTFE Capacitors Silver Mica Capacitor, 0.03Uf, 300V, 1%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000100FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Electrolytic - 101C145U010DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details