Cornell Dubilier Silver Mica Capacitor, 0.027Uf, 300V, 5%, Radial; Capacitance Cornell Dubilier CD30FC273JO3

Description
SILVER MICA CAPACITOR, 0.027UF, 300V, 5%, RADIAL; Capacitance:27000pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.8mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR, 0.027UF, 300V, 5%, RADIAL; Capacitance:27000pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.8mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 0.027Uf, 300V, 5%, Radial; Capacitance Cornell Dubilier - 12C3197 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.027Uf, 300V, 5%, Radial; Capacitance Cornell Dubilier
12C3197
Silver Mica Capacitor, 0.027Uf, 300V, 5%, Radial; Capacitance Cornell Dubilier 12C3197
SILVER MICA CAPACITOR, 0.027UF, 300V, 5%, RADIAL; Capacitance:27000pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.8mm RoHS Compliant: No

SILVER MICA CAPACITOR, 0.027UF, 300V, 5%, RADIAL; Capacitance:27000pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.8mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD30FC273JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD30FC273JO3
Mica and PTFE Capacitors CD30FC273JO3
CAP MICA 0.027UF 5% 300V RADIAL

CAP MICA 0.027UF 5% 300V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C3197 CD30FC273JO3
Product Name Silver Mica Capacitor, 0.027Uf, 300V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 0.0270 microF 0.0270 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers