Cornell Dubilier Silver Mica Capacitor, 0.025Uf, 300V, 1%, Radial; Capacitance Cornell Dubilier CD30FC253FO3

Description
SILVER MICA CAPACITOR, 0.025UF, 300V, 1%, RADIAL; Capacitance:25000pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.8mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR, 0.025UF, 300V, 1%, RADIAL; Capacitance:25000pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.8mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 0.025Uf, 300V, 1%, Radial; Capacitance Cornell Dubilier - 12C3192 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.025Uf, 300V, 1%, Radial; Capacitance Cornell Dubilier
12C3192
Silver Mica Capacitor, 0.025Uf, 300V, 1%, Radial; Capacitance Cornell Dubilier 12C3192
SILVER MICA CAPACITOR, 0.025UF, 300V, 1%, RADIAL; Capacitance:25000pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.8mm RoHS Compliant: No

SILVER MICA CAPACITOR, 0.025UF, 300V, 1%, RADIAL; Capacitance:25000pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.8mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD30FC253FO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD30FC253FO3
Mica and PTFE Capacitors CD30FC253FO3
CAP MICA 0.025UF 1% 300V RADIAL

CAP MICA 0.025UF 1% 300V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C3192 CD30FC253FO3
Product Name Silver Mica Capacitor, 0.025Uf, 300V, 1%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 0.0250 microF 0.0250 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers