Cornell Dubilier Silver Mica Capacitor, 0.024Uf, 300V, 1%, Radial; Capacitance Cornell Dubilier CD30FC243FO3

Description
SILVER MICA CAPACITOR, 0.024UF, 300V, 1%, RADIAL; Capacitance:24000pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.8mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR, 0.024UF, 300V, 1%, RADIAL; Capacitance:24000pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.8mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 0.024Uf, 300V, 1%, Radial; Capacitance Cornell Dubilier - 12C3189 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.024Uf, 300V, 1%, Radial; Capacitance Cornell Dubilier
12C3189
Silver Mica Capacitor, 0.024Uf, 300V, 1%, Radial; Capacitance Cornell Dubilier 12C3189
SILVER MICA CAPACITOR, 0.024UF, 300V, 1%, RADIAL; Capacitance:24000pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.8mm RoHS Compliant: No

SILVER MICA CAPACITOR, 0.024UF, 300V, 1%, RADIAL; Capacitance:24000pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.8mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD30FC243FO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD30FC243FO3
Mica and PTFE Capacitors CD30FC243FO3
CAP MICA 0.024UF 1% 300V RADIAL

CAP MICA 0.024UF 1% 300V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C3189 CD30FC243FO3
Product Name Silver Mica Capacitor, 0.024Uf, 300V, 1%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 0.0240 microF 0.0240 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers