Cornell Dubilier Mica and PTFE Capacitors CD30FA333GO3

Description
CAP MICA 0.033UF 2% 100V RADIAL
Datasheet
Description
CAP MICA 0.033UF 2% 100V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD30FA333GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD30FA333GO3
Mica and PTFE Capacitors CD30FA333GO3
CAP MICA 0.033UF 2% 100V RADIAL

CAP MICA 0.033UF 2% 100V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor, 0.033Uf, 100V, 2%, Radial; Capacitance Cornell Dubilier - 12C3184 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 0.033Uf, 100V, 2%, Radial; Capacitance Cornell Dubilier
12C3184
Silver Mica Capacitor, 0.033Uf, 100V, 2%, Radial; Capacitance Cornell Dubilier 12C3184
SILVER MICA CAPACITOR, 0.033UF, 100V, 2%, RADIAL; Capacitance:33000pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:21.1mm RoHS Compliant: No

SILVER MICA CAPACITOR, 0.033UF, 100V, 2%, RADIAL; Capacitance:33000pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:21.1mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD30FA333GO3 12C3184
Product Name Mica and PTFE Capacitors Silver Mica Capacitor, 0.033Uf, 100V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 101C104U050DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers