Cornell Dubilier Mica and PTFE Capacitors CD19FD561FO3F

Description
CAP MICA 560PF 1% 500V RADIAL
Datasheet
Description
CAP MICA 560PF 1% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD19FD561FO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19FD561FO3F
Mica and PTFE Capacitors CD19FD561FO3F
CAP MICA 560PF 1% 500V RADIAL

CAP MICA 560PF 1% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 560Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier - 81K0928 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 560Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
81K0928
Silver Mica Capacitor 560Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier 81K0928
SILVER MICA CAPACITOR 560PF, 500V, 1%, RADIAL; Capacitance:560pF; Capacitance Tolerance:± 1%; Lead Spacing:8.7mm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:Type CD19 Series; No. of Pins:2 RoHS Compliant: Yes

SILVER MICA CAPACITOR 560PF, 500V, 1%, RADIAL; Capacitance:560pF; Capacitance Tolerance:± 1%; Lead Spacing:8.7mm; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:Type CD19 Series; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Cap, 560Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier - 23M5474 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier
23M5474
Cap, 560Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier 23M5474
CAP, 560PF, 500V, 1%, THROUGH HOLE; Capacitance:560pF; Voltage Rating:500V; Capacitance Tolerance:± 1%; Product Range:Type CD19 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:8.7mm; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

CAP, 560PF, 500V, 1%, THROUGH HOLE; Capacitance:560pF; Voltage Rating:500V; Capacitance Tolerance:± 1%; Product Range:Type CD19 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:8.7mm; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CD19FD561FO3F 81K0928 23M5474
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 560Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier Cap, 560Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Mica; Mica
Capacitance Range 5.60E-4 microF 5.60E-4 microF 5.60E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100560GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers