Cornell Dubilier Silver Mica Capacitor 5100Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier CD19FD512FO3

Description
SILVER MICA CAPACITOR 5100PF, 500V, 1%, RADIAL; Capacitance:5100pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:18mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 5100PF, 500V, 1%, RADIAL; Capacitance:5100pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:18mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 5100Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier - 94F4063 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 5100Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
94F4063
Silver Mica Capacitor 5100Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier 94F4063
SILVER MICA CAPACITOR 5100PF, 500V, 1%, RADIAL; Capacitance:5100pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:18mm RoHS Compliant: No

SILVER MICA CAPACITOR 5100PF, 500V, 1%, RADIAL; Capacitance:5100pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:18mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD19FD512FO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19FD512FO3
Mica and PTFE Capacitors CD19FD512FO3
CAP MICA 5100PF 1% 500V RADIAL

CAP MICA 5100PF 1% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 94F4063 CD19FD512FO3
Product Name Silver Mica Capacitor 5100Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 0.0051 microF 0.0051 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1608-050525001P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details