Cornell Dubilier Silver Mica Capacitor 5000Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier CD19FD502JO3F

Description
SILVER MICA CAPACITOR 5000PF, 500V, 5%, RADIAL; Capacitance:5000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:18mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 5000PF, 500V, 5%, RADIAL; Capacitance:5000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:18mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 5000Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 81K0921 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 5000Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
81K0921
Silver Mica Capacitor 5000Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 81K0921
SILVER MICA CAPACITOR 5000PF, 500V, 5%, RADIAL; Capacitance:5000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:18mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 5000PF, 500V, 5%, RADIAL; Capacitance:5000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:18mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD19FD502JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19FD502JO3F
Mica and PTFE Capacitors CD19FD502JO3F
CAP MICA 5000PF 5% 500V RADIAL

CAP MICA 5000PF 5% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K0921 CD19FD502JO3F
Product Name Silver Mica Capacitor 5000Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0050 microF 0.0050 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100561GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details