Cornell Dubilier Silver Mica Capacitor 3900Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier CD19FD392JO3

Description
SILVER MICA CAPACITOR 3900PF, 500V, 5%, RADIAL; Capacitance:3900pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:9mm; Capacitor Case / Package:Radial Leaded; Product Length:17.5mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 3900PF, 500V, 5%, RADIAL; Capacitance:3900pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:9mm; Capacitor Case / Package:Radial Leaded; Product Length:17.5mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 3900Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 15F1267 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 3900Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
15F1267
Silver Mica Capacitor 3900Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 15F1267
SILVER MICA CAPACITOR 3900PF, 500V, 5%, RADIAL; Capacitance:3900pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:9mm; Capacitor Case / Package:Radial Leaded; Product Length:17.5mm RoHS Compliant: No

SILVER MICA CAPACITOR 3900PF, 500V, 5%, RADIAL; Capacitance:3900pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:9mm; Capacitor Case / Package:Radial Leaded; Product Length:17.5mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD19FD392JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19FD392JO3
Mica and PTFE Capacitors CD19FD392JO3
CAP MICA 3900PF 5% 500V RADIAL

CAP MICA 3900PF 5% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 15F1267 CD19FD392JO3
Product Name Silver Mica Capacitor 3900Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 0.0039 microF 0.0039 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 101C224U050DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers