Cornell Dubilier Silver Mica Capacitor 3600Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier CD19FD362FO3F

Description
SILVER MICA CAPACITOR 3600PF, 500V, 1%, RADIAL; Capacitance:3600pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 3600PF, 500V, 1%, RADIAL; Capacitance:3600pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 3600Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier - 81K0895 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 3600Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
81K0895
Silver Mica Capacitor 3600Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier 81K0895
SILVER MICA CAPACITOR 3600PF, 500V, 1%, RADIAL; Capacitance:3600pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 3600PF, 500V, 1%, RADIAL; Capacitance:3600pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: Yes

Supplier's Site
Cap, 3600Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier - 23M5472 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3600Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier
23M5472
Cap, 3600Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier 23M5472
CAP, 3600PF, 500V, 1%, THROUGH HOLE; Capacitance:3600pF; Voltage Rating:500V; Capacitance Tolerance:± 1%; Product Range:Type CD19 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:8.7mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 3600PF, 500V, 1%, THROUGH HOLE; Capacitance:3600pF; Voltage Rating:500V; Capacitance Tolerance:± 1%; Product Range:Type CD19 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:8.7mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Mica and PTFE Capacitors - CD19FD362FO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19FD362FO3F
Mica and PTFE Capacitors CD19FD362FO3F
CAP MICA 3600PF 1% 500V RADIAL

CAP MICA 3600PF 1% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 81K0895 23M5472 CD19FD362FO3F
Product Name Silver Mica Capacitor 3600Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier Cap, 3600Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0036 microF 0.0036 microF 0.0036 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U040BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402B102K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers