CAP MICA 2700PF 2% 500V RADIAL
SILVER MICA CAPACITOR 2700PF, 500V, 2%, RADIAL; Capacitance:2700pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CD19FD272GO3F | 81K0878 |
| Product Name | Mica and PTFE Capacitors | Silver Mica Capacitor 2700Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Mica; Mica | |
| Capacitance Range | 0.0027 microF | 0.0027 microF |