Cornell Dubilier Mica and PTFE Capacitors CD19FD252JO3

Description
CAP MICA 2500PF 5% 500V RADIAL
Datasheet
Description
CAP MICA 2500PF 5% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD19FD252JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19FD252JO3
Mica and PTFE Capacitors CD19FD252JO3
CAP MICA 2500PF 5% 500V RADIAL

CAP MICA 2500PF 5% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 2500Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 12C3128 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 2500Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
12C3128
Silver Mica Capacitor 2500Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 12C3128
SILVER MICA CAPACITOR 2500PF, 500V, 5%, RADIAL; Capacitance:2500pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: No

SILVER MICA CAPACITOR 2500PF, 500V, 5%, RADIAL; Capacitance:2500pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD19FD252JO3 12C3128
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 2500Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 0.0025 microF 0.0025 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101462N025AA2B-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers
Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers