Cornell Dubilier Mica and PTFE Capacitors CD19FD252GO3F

Description
CAP MICA 2500PF 2% 500V RADIAL
Datasheet
Description
CAP MICA 2500PF 2% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD19FD252GO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19FD252GO3F
Mica and PTFE Capacitors CD19FD252GO3F
CAP MICA 2500PF 2% 500V RADIAL

CAP MICA 2500PF 2% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 2500Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier - 81K0872 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 2500Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
81K0872
Silver Mica Capacitor 2500Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier 81K0872
SILVER MICA CAPACITOR 2500PF, 500V, 2%, RADIAL; Capacitance:2500pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 2500PF, 500V, 2%, RADIAL; Capacitance:2500pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD19FD252GO3F 81K0872
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 2500Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 0.0025 microF 0.0025 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - 0603J0100122FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details