Cornell Dubilier Mica and PTFE Capacitors CD19FD252FO3

Description
CAP MICA 2500PF 1% 500V RADIAL
Datasheet
Description
CAP MICA 2500PF 1% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD19FD252FO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19FD252FO3
Mica and PTFE Capacitors CD19FD252FO3
CAP MICA 2500PF 1% 500V RADIAL

CAP MICA 2500PF 1% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 2500Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier - 12C3126 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 2500Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
12C3126
Silver Mica Capacitor 2500Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier 12C3126
SILVER MICA CAPACITOR 2500PF, 500V, 1%, RADIAL; Capacitance:2500pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: No

SILVER MICA CAPACITOR 2500PF, 500V, 1%, RADIAL; Capacitance:2500pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD19FD252FO3 12C3126
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 2500Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 0.0025 microF 0.0025 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - 0603J0100680GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers