Cornell Dubilier Silver Mica Capacitor 1800Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier CD19FD182FO3F

Description
SILVER MICA CAPACITOR 1800PF, 500V, 1%, RADIAL; Capacitance:1800pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 1800PF, 500V, 1%, RADIAL; Capacitance:1800pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 1800Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier - 81K0856 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 1800Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier
81K0856
Silver Mica Capacitor 1800Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier 81K0856
SILVER MICA CAPACITOR 1800PF, 500V, 1%, RADIAL; Capacitance:1800pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 1800PF, 500V, 1%, RADIAL; Capacitance:1800pF; Voltage(DC):500V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17mm RoHS Compliant: Yes

Supplier's Site
Cap, 1800Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier - 23M5469 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1800Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier
23M5469
Cap, 1800Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier 23M5469
CAP, 1800PF, 500V, 1%, THROUGH HOLE; Capacitance:1800pF; Voltage Rating:500V; Capacitance Tolerance:± 1%; Product Range:Type CD19 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:8.7mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1800PF, 500V, 1%, THROUGH HOLE; Capacitance:1800pF; Voltage Rating:500V; Capacitance Tolerance:± 1%; Product Range:Type CD19 Series; Capacitor Terminals:Radial Leaded; Lead Spacing:8.7mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CD19FD182FO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19FD182FO3F
Mica and PTFE Capacitors CD19FD182FO3F
CAP MICA 1800PF 1% 500V RADIAL

CAP MICA 1800PF 1% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 81K0856 23M5469 CD19FD182FO3F
Product Name Silver Mica Capacitor 1800Pf, 500V, 1%, Radial; Capacitance Cornell Dubilier Cap, 1800Pf, 500V, 1%, Through Hole; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0018 microF 0.0018 microF 0.0018 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402RB102K500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C483U063CC2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 48000 microF
View Details
4 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details