Cornell Dubilier Silver Mica Capacitor 180Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier CD19FD181GO3F

Description
SILVER MICA CAPACITOR 180PF, 500V, 2%, RADIAL; Capacitance:180pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: Yes
Description
SILVER MICA CAPACITOR 180PF, 500V, 2%, RADIAL; Capacitance:180pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 180Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier - 81K0854 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 180Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
81K0854
Silver Mica Capacitor 180Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier 81K0854
SILVER MICA CAPACITOR 180PF, 500V, 2%, RADIAL; Capacitance:180pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 180PF, 500V, 2%, RADIAL; Capacitance:180pF; Voltage(DC):500V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81K0854
Product Name Silver Mica Capacitor 180Pf, 500V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100820KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C413U040CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details