Cornell Dubilier Silver Mica Capacitor 1300Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier CD19FD132JO3

Description
SILVER MICA CAPACITOR 1300PF, 500V, 5%, RADIAL; Capacitance:1300pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.8mm RoHS Compliant: No
Description
SILVER MICA CAPACITOR 1300PF, 500V, 5%, RADIAL; Capacitance:1300pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.8mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 1300Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 98B6948 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 1300Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
98B6948
Silver Mica Capacitor 1300Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 98B6948
SILVER MICA CAPACITOR 1300PF, 500V, 5%, RADIAL; Capacitance:1300pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.8mm RoHS Compliant: No

SILVER MICA CAPACITOR 1300PF, 500V, 5%, RADIAL; Capacitance:1300pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.8mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 98B6948
Product Name Silver Mica Capacitor 1300Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101203U010EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers