Cornell Dubilier Mica and PTFE Capacitors CD19FD122JO3

Description
CAP MICA 1200PF 5% 500V RADIAL
Datasheet
Description
CAP MICA 1200PF 5% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD19FD122JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19FD122JO3
Mica and PTFE Capacitors CD19FD122JO3
CAP MICA 1200PF 5% 500V RADIAL

CAP MICA 1200PF 5% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor, 1200Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 15F1254 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 1200Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
15F1254
Silver Mica Capacitor, 1200Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 15F1254
SILVER MICA CAPACITOR, 1200PF, 500V, 5%, RADIAL; Capacitance:1200pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.8mm RoHS Compliant: No

SILVER MICA CAPACITOR, 1200PF, 500V, 5%, RADIAL; Capacitance:1200pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.8mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD19FD122JO3 15F1254
Product Name Mica and PTFE Capacitors Silver Mica Capacitor, 1200Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitor - 101392U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers