CAP MICA 5600PF 2% 300V RADIAL
SILVER MICA CAPACITOR 5600PF, 300V, 2%, RADIAL; Capacitance:5600pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.3mm RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CD19FC562GO3F | 81K0821 |
| Product Name | Mica and PTFE Capacitors | Silver Mica Capacitor 5600Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica; Mica | |
| Capacitance Range | 0.0056 microF | 0.0056 microF |