Cornell Dubilier Mica and PTFE Capacitors CD19FA752GO3F

Description
CAP MICA 7500PF 2% 100V RADIAL
Datasheet
Description
CAP MICA 7500PF 2% 100V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD19FA752GO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19FA752GO3F
Mica and PTFE Capacitors CD19FA752GO3F
CAP MICA 7500PF 2% 100V RADIAL

CAP MICA 7500PF 2% 100V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 7500Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier - 81K0812 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 7500Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier
81K0812
Silver Mica Capacitor 7500Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier 81K0812
SILVER MICA CAPACITOR 7500PF, 100V, 2%, RADIAL; Capacitance:7500pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.8mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 7500PF, 100V, 2%, RADIAL; Capacitance:7500pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD19FA752GO3F 81K0812
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 7500Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Capacitance Range 0.0075 microF 0.0075 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P700BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details