Cornell Dubilier Mica and PTFE Capacitors CD19ED220JO3

Description
CAP MICA 22PF 5% 500V RADIAL
Datasheet
Description
CAP MICA 22PF 5% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD19ED220JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19ED220JO3
Mica and PTFE Capacitors CD19ED220JO3
CAP MICA 22PF 5% 500V RADIAL

CAP MICA 22PF 5% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 22Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 12C3068 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 22Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
12C3068
Silver Mica Capacitor 22Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 12C3068
SILVER MICA CAPACITOR 22PF, 500V, 5%, RADIAL; Capacitance:22pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:- RoHS Compliant: No

SILVER MICA CAPACITOR 22PF, 500V, 5%, RADIAL; Capacitance:22pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD19ED220JO3 12C3068
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 22Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 2.20E-5 microF 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0102P20DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details