Cornell Dubilier Mica and PTFE Capacitors CD19CD150JO3F

Description
CAP MICA 15PF 5% 500V RADIAL
Datasheet
Description
CAP MICA 15PF 5% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD19CD150JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD19CD150JO3F
Mica and PTFE Capacitors CD19CD150JO3F
CAP MICA 15PF 5% 500V RADIAL

CAP MICA 15PF 5% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 15Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 81K0794 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 15Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
81K0794
Silver Mica Capacitor 15Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 81K0794
SILVER MICA CAPACITOR 15PF, 500V, 5%, RADIAL; Capacitance:15pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:- RoHS Compliant: Yes

SILVER MICA CAPACITOR 15PF, 500V, 5%, RADIAL; Capacitance:15pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD19CD150JO3F 81K0794
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 15Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.50E-5 microF 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1763-1160-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers