SILVER MICA CAPACITOR 910PF, 500V, 5%, RADIAL; Capacitance:910pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.5mm RoHS Compliant: Yes
CAP MICA 910PF 5% 500V RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 81K0792 | CD18FD911JO3F |
| Product Name | Silver Mica Capacitor 910Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier | Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Capacitance Range | 9.10E-4 microF | 9.10E-4 microF |
| Capacitance Tolerance | 5 (+/- %) |