Cornell Dubilier Silver Mica Capacitor 91Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier CD18FD910JO3F

Description
SILVER MICA CAPACITOR 91PF, 500V, 5%, RADIAL; Capacitance:91pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:- RoHS Compliant: Yes
Description
SILVER MICA CAPACITOR 91PF, 500V, 5%, RADIAL; Capacitance:91pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 91Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 81K0791 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 91Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
81K0791
Silver Mica Capacitor 91Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 81K0791
SILVER MICA CAPACITOR 91PF, 500V, 5%, RADIAL; Capacitance:91pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:- RoHS Compliant: Yes

SILVER MICA CAPACITOR 91PF, 500V, 5%, RADIAL; Capacitance:91pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81K0791
Product Name Silver Mica Capacitor 91Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details