Cornell Dubilier Silver Mica Capacitor 750Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier CD18FD751JO3

Description
SILVER MICA CAPACITOR 750PF, 500V, 5%, RADIAL; Capacitance:750pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.5mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 750PF, 500V, 5%, RADIAL; Capacitance:750pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.5mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 750Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 12C3059 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 750Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
12C3059
Silver Mica Capacitor 750Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 12C3059
SILVER MICA CAPACITOR 750PF, 500V, 5%, RADIAL; Capacitance:750pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.5mm RoHS Compliant: No

SILVER MICA CAPACITOR 750PF, 500V, 5%, RADIAL; Capacitance:750pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.5mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD18FD751JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD18FD751JO3
Mica and PTFE Capacitors CD18FD751JO3
CAP MICA 750PF 5% 500V RADIAL

CAP MICA 750PF 5% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C3059 CD18FD751JO3
Product Name Silver Mica Capacitor 750Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 7.50E-4 microF 7.50E-4 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers